TE Connectivity Crgh2010 5% 2R4 1W Neohm - Te Connectivity CRGH2010J2R4

Description
CRGH2010 5% 2R4 1W
Description
CRGH2010 5% 2R4 1W

Suppliers

Company
Product
Description
Supplier Links
Crgh2010 5% 2R4 1W Neohm - Te Connectivity - 94X7655 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2010 5% 2R4 1W Neohm - Te Connectivity
94X7655
Crgh2010 5% 2R4 1W Neohm - Te Connectivity 94X7655
CRGH2010 5% 2R4 1W

CRGH2010 5% 2R4 1W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X7655
Product Name Crgh2010 5% 2R4 1W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details