CRGH2010J220K -- CRGH2010 5% 220K 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 5% 220K 1W Neohm - Te Connectivity
CRGH2010J220K
Description
CRGH2010 5% 220K 1W
Description
CRGH2010 5% 220K 1W
Suppliers
Crgh2010 5% 220K 1W Neohm - Te Connectivity
94X7663
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7663 |
|
Product Name
|
Crgh2010 5% 220K 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details