CRGH2010J1R0 -- CRGH2010 5% 1R0 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 5% 1R0 1W Neohm - Te Connectivity
CRGH2010J1R0
Description
CRGH2010 5% 1R0 1W
Description
CRGH2010 5% 1R0 1W
Suppliers
Crgh2010 5% 1R0 1W Neohm - Te Connectivity
94X7609
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7609 |
|
Product Name
|
Crgh2010 5% 1R0 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details