CRGH2010J1M8 -- CRGH2010 5% 1M8 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 5% 1M8 1W Neohm - Te Connectivity
CRGH2010J1M8
Description
CRGH2010 5% 1M8 1W
Description
CRGH2010 5% 1M8 1W
Suppliers
Crgh2010 5% 1M8 1W Neohm - Te Connectivity
94X7608
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7608 |
|
Product Name
|
Crgh2010 5% 1M8 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details