CRGH2010J1K1 -- CRGH2010 5% 1K1 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 5% 1K1 1W Neohm - Te Connectivity
CRGH2010J1K1
Description
CRGH2010 5% 1K1 1W
Description
CRGH2010 5% 1K1 1W
Suppliers
Crgh2010 5% 1K1 1W Neohm - Te Connectivity
94X7596
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7596 |
|
Product Name
|
Crgh2010 5% 1K1 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
View Details