CRGH2010J180R -- CRGH2010 5% 180R 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 5% 180R 1W Neohm - Te Connectivity
CRGH2010J180R
Description
CRGH2010 5% 180R 1W
Description
CRGH2010 5% 180R 1W
Suppliers
Crgh2010 5% 180R 1W Neohm - Te Connectivity
94X7644
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7644 |
|
Product Name
|
Crgh2010 5% 180R 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
20 to 115 volts
View Details
Connector Type
Coaxial Connector
Voltage Rating
500 volts
Current Rating
3.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers