CRGH2010J100R -- CRGH2010 5% 100R 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 5% 100R 1W Neohm - Te Connectivity
CRGH2010J100R
Description
CRGH2010 5% 100R 1W
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
CRGH2010 5% 100R 1W
Suppliers
Crgh2010 5% 100R 1W Neohm - Te Connectivity
35AC0798
Supplier's Site
Crgh2010 5% 100R 1W Neohm - Te Connectivity
94X7620
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0798 |
|
Product Name
|
Crgh2010 5% 100R 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details