CRGH2010F9K31 -- CRGH2010 1% 9K31 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 9K31 1W Neohm - Te Connectivity
CRGH2010F9K31
Description
CRGH2010 1% 9K31 1W
Description
CRGH2010 1% 9K31 1W
Suppliers
Crgh2010 1% 9K31 1W Neohm - Te Connectivity
94X7576
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7576 |
|
Product Name
|
Crgh2010 1% 9K31 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
18 to 22 AWG
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details