CRGH2010F953R -- CRGH2010 1% 953R 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 953R 1W Neohm - Te Connectivity
CRGH2010F953R
Description
CRGH2010 1% 953R 1W
Description
CRGH2010 1% 953R 1W
Suppliers
Crgh2010 1% 953R 1W Neohm - Te Connectivity
94X7590
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7590 |
|
Product Name
|
Crgh2010 1% 953R 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers