CRGH2010F931R -- CRGH2010 1% 931R 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 931R 1W Neohm - Te Connectivity
CRGH2010F931R
Description
CRGH2010 1% 931R 1W
Description
CRGH2010 1% 931R 1W
Suppliers
Crgh2010 1% 931R 1W Neohm - Te Connectivity
94X7586
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7586 |
|
Product Name
|
Crgh2010 1% 931R 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers