CRGH2010F88R7 -- CRGH2010 1% 88R7 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 88R7 1W Neohm - Te Connectivity
CRGH2010F88R7
Description
CRGH2010 1% 88R7 1W
Description
CRGH2010 1% 88R7 1W
Suppliers
Crgh2010 1% 88R7 1W Neohm - Te Connectivity
94X7572
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7572 |
|
Product Name
|
Crgh2010 1% 88R7 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 240.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers