TE Connectivity Crgh2010 1% 887K 1W Neohm - Te Connectivity CRGH2010F887K

Description
CRGH2010 1% 887K 1W
Description
CRGH2010 1% 887K 1W

Suppliers

Company
Product
Description
Supplier Links
Crgh2010 1% 887K 1W Neohm - Te Connectivity - 94X7573 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2010 1% 887K 1W Neohm - Te Connectivity
94X7573
Crgh2010 1% 887K 1W Neohm - Te Connectivity 94X7573
CRGH2010 1% 887K 1W

CRGH2010 1% 887K 1W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X7573
Product Name Crgh2010 1% 887K 1W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASD - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
5 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF029 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details