CRGH2010F86R6 -- CRGH2010 1% 86R6 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 86R6 1W Neohm - Te Connectivity
CRGH2010F86R6
Description
CRGH2010 1% 86R6 1W
Description
CRGH2010 1% 86R6 1W
Suppliers
Crgh2010 1% 86R6 1W Neohm - Te Connectivity
94X7568
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7568 |
|
Product Name
|
Crgh2010 1% 86R6 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers