CRGH2010F82R5 -- CRGH2010 1% 82R5 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 82R5 1W Neohm - Te Connectivity
CRGH2010F82R5
Description
CRGH2010 1% 82R5 1W
Description
CRGH2010 1% 82R5 1W
Suppliers
Crgh2010 1% 82R5 1W Neohm - Te Connectivity
94X7560
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7560 |
|
Product Name
|
Crgh2010 1% 82R5 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details