CRGH2010F76K8 -- CRGH2010 1% 76K8 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 76K8 1W Neohm - Te Connectivity
CRGH2010F76K8
Description
CRGH2010 1% 76K8 1W
Description
CRGH2010 1% 76K8 1W
Suppliers
Crgh2010 1% 76K8 1W Neohm - Te Connectivity
94X7542
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7542 |
|
Product Name
|
Crgh2010 1% 76K8 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details