CRGH2010F768R -- CRGH2010 1% 768R 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 768R 1W Neohm - Te Connectivity
CRGH2010F768R
Description
CRGH2010 1% 768R 1W
Description
CRGH2010 1% 768R 1W
Suppliers
Crgh2010 1% 768R 1W Neohm - Te Connectivity
94X7545
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7545 |
|
Product Name
|
Crgh2010 1% 768R 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
View Details