CRGH2010F750R -- CRGH2010 1% 750R 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 750R 1W Neohm - Te Connectivity
CRGH2010F750R
Description
CRGH2010 1% 750R 1W
Description
CRGH2010 1% 750R 1W
Suppliers
Crgh2010 1% 750R 1W Neohm - Te Connectivity
94X7541
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7541 |
|
Product Name
|
Crgh2010 1% 750R 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details