CRGH2010F732K -- CRGH2010 1% 732K 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 732K 1W Neohm - Te Connectivity
CRGH2010F732K
Description
CRGH2010 1% 732K 1W
Description
CRGH2010 1% 732K 1W
Suppliers
Crgh2010 1% 732K 1W Neohm - Te Connectivity
94X7536
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7536 |
|
Product Name
|
Crgh2010 1% 732K 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
60 volts
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
D-Sub Connector
Geometry
Straight
View Details