CRGH2010F6K81 -- CRGH2010 1% 6K81 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 6K81 1W Neohm - Te Connectivity
CRGH2010F6K81
Description
CRGH2010 1% 6K81 1W
Description
CRGH2010 1% 6K81 1W
Suppliers
Crgh2010 1% 6K81 1W Neohm - Te Connectivity
94X7495
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7495 |
|
Product Name
|
Crgh2010 1% 6K81 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details