CRGH2010F698K -- CRGH2010 1% 698K 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 698K 1W Neohm - Te Connectivity
CRGH2010F698K
Description
CRGH2010 1% 698K 1W
Description
CRGH2010 1% 698K 1W
Suppliers
Crgh2010 1% 698K 1W Neohm - Te Connectivity
94X7523
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7523 |
|
Product Name
|
Crgh2010 1% 698K 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
750.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details