CRGH2010F681K -- CRGH2010 1% 681K 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 681K 1W Neohm - Te Connectivity
CRGH2010F681K
Description
CRGH2010 1% 681K 1W
Description
CRGH2010 1% 681K 1W
Suppliers
Crgh2010 1% 681K 1W Neohm - Te Connectivity
94X7519
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7519 |
|
Product Name
|
Crgh2010 1% 681K 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details