CRGH2010F63R4 -- CRGH2010 1% 63R4 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 63R4 1W Neohm - Te Connectivity
CRGH2010F63R4
Description
CRGH2010 1% 63R4 1W
Description
CRGH2010 1% 63R4 1W
Suppliers
Crgh2010 1% 63R4 1W Neohm - Te Connectivity
94X7506
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7506 |
|
Product Name
|
Crgh2010 1% 63R4 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details