CRGH2010F5K49 -- CRGH2010 1% 5K49 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 5K49 1W Neohm - Te Connectivity
CRGH2010F5K49
Description
CRGH2010 1% 5K49 1W
Description
CRGH2010 1% 5K49 1W
Suppliers
Crgh2010 1% 5K49 1W Neohm - Te Connectivity
94X7458
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7458 |
|
Product Name
|
Crgh2010 1% 5K49 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers