TE Connectivity Crgh2010 1% 5K11 1W Neohm - Te Connectivity CRGH2010F5K11

Description
CRGH2010 1% 5K11 1W
Description
CRGH2010 1% 5K11 1W

Suppliers

Company
Product
Description
Supplier Links
Crgh2010 1% 5K11 1W Neohm - Te Connectivity - 94X7455 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2010 1% 5K11 1W Neohm - Te Connectivity
94X7455
Crgh2010 1% 5K11 1W Neohm - Te Connectivity 94X7455
CRGH2010 1% 5K11 1W

CRGH2010 1% 5K11 1W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X7455
Product Name Crgh2010 1% 5K11 1W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMB Straight Plug - 111148 - PIC Wire & Cable
Specs
Geometry Straight
View Details