CRGH2010F590K -- CRGH2010 1% 590K 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 590K 1W Neohm - Te Connectivity
CRGH2010F590K
Description
CRGH2010 1% 590K 1W
Description
CRGH2010 1% 590K 1W
Suppliers
Crgh2010 1% 590K 1W Neohm - Te Connectivity
94X7488
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7488 |
|
Product Name
|
Crgh2010 1% 590K 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details