CRGH2010F4K02 -- CRGH2010 1% 4K02 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 4K02 1W Neohm - Te Connectivity
CRGH2010F4K02
Description
CRGH2010 1% 4K02 1W
Description
CRGH2010 1% 4K02 1W
Suppliers
Crgh2010 1% 4K02 1W Neohm - Te Connectivity
94X7405
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7405 |
|
Product Name
|
Crgh2010 1% 4K02 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Male / Plug
View Details
2 suppliers