CRGH2010F49K9 -- CRGH2010 1% 49K9 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 49K9 1W Neohm - Te Connectivity
CRGH2010F49K9
Description
CRGH2010 1% 49K9 1W
Description
CRGH2010 1% 49K9 1W
Suppliers
Crgh2010 1% 49K9 1W Neohm - Te Connectivity
94X7451
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7451 |
|
Product Name
|
Crgh2010 1% 49K9 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Voltage Rating
700 volts
Current Rating
1.0 amps
View Details