TE Connectivity Crgh2010 1% 45R3 1W Neohm - Te Connectivity CRGH2010F45R3

Description
CRGH2010 1% 45R3 1W
Description
CRGH2010 1% 45R3 1W

Suppliers

Company
Product
Description
Supplier Links
Crgh2010 1% 45R3 1W Neohm - Te Connectivity - 94X7436 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2010 1% 45R3 1W Neohm - Te Connectivity
94X7436
Crgh2010 1% 45R3 1W Neohm - Te Connectivity 94X7436
CRGH2010 1% 45R3 1W

CRGH2010 1% 45R3 1W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X7436
Product Name Crgh2010 1% 45R3 1W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

UHF Female to Double Banana Plug, Adapter - 9226 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Micro SIM Card Connector 7 Pin Push Type Metal Body - ET-MI7PPT-MBC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details