CRGH2010F453K -- CRGH2010 1% 453K 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 453K 1W Neohm - Te Connectivity
CRGH2010F453K
Description
CRGH2010 1% 453K 1W
Description
CRGH2010 1% 453K 1W
Suppliers
Crgh2010 1% 453K 1W Neohm - Te Connectivity
94X7437
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7437 |
|
Product Name
|
Crgh2010 1% 453K 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Inline, Panel/Bulkhead
Current Rating
240.0 amps
View Details
6 suppliers