CRGH2010F332K -- CRGH2010 1% 332K 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 332K 1W Neohm - Te Connectivity
CRGH2010F332K
Description
CRGH2010 1% 332K 1W
Description
CRGH2010 1% 332K 1W
Suppliers
Crgh2010 1% 332K 1W Neohm - Te Connectivity
94X7375
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7375 |
|
Product Name
|
Crgh2010 1% 332K 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details