CRGH2010F31K6 -- CRGH2010 1% 31K6 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 31K6 1W Neohm - Te Connectivity
CRGH2010F31K6
Description
CRGH2010 1% 31K6 1W
Description
CRGH2010 1% 31K6 1W
Suppliers
Crgh2010 1% 31K6 1W Neohm - Te Connectivity
94X7365
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7365 |
|
Product Name
|
Crgh2010 1% 31K6 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Mounting
Free Hanging (In-Line)
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Termination
Panel/Flange
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details