CRGH2010F2K94 -- CRGH2010 1% 2K94 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 2K94 1W Neohm - Te Connectivity
CRGH2010F2K94
Description
CRGH2010 1% 2K94 1W
Description
CRGH2010 1% 2K94 1W
Suppliers
Crgh2010 1% 2K94 1W Neohm - Te Connectivity
94X7276
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7276 |
|
Product Name
|
Crgh2010 1% 2K94 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details