CRGH2010F294K -- CRGH2010 1% 294K 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 294K 1W Neohm - Te Connectivity
CRGH2010F294K
Description
CRGH2010 1% 294K 1W
Description
CRGH2010 1% 294K 1W
Suppliers
Crgh2010 1% 294K 1W Neohm - Te Connectivity
94X7343
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7343 |
|
Product Name
|
Crgh2010 1% 294K 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Termination
Magnetic
Voltage Rating
12 volts
View Details
Connector Type
Circular / Cylindrical Connectors
View Details