TE Connectivity Crgh2010 1% 280R 1W Neohm - Te Connectivity CRGH2010F280R

Description
CRGH2010 1% 280R 1W
Description
CRGH2010 1% 280R 1W

Suppliers

Company
Product
Description
Supplier Links
Crgh2010 1% 280R 1W Neohm - Te Connectivity - 94X7338 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2010 1% 280R 1W Neohm - Te Connectivity
94X7338
Crgh2010 1% 280R 1W Neohm - Te Connectivity 94X7338
CRGH2010 1% 280R 1W

CRGH2010 1% 280R 1W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X7338
Product Name Crgh2010 1% 280R 1W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female R/A Bulkhead PCB Mount 11mm Connector - ET-SFRA-BH-PC11M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details