TE Connectivity Crgh2010 1% 1K96 1W Neohm - Te Connectivity CRGH2010F1K96

Description
CRGH2010 1% 1K96 1W
Description
CRGH2010 1% 1K96 1W

Suppliers

Company
Product
Description
Supplier Links
Crgh2010 1% 1K96 1W Neohm - Te Connectivity - 94X7142 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2010 1% 1K96 1W Neohm - Te Connectivity
94X7142
Crgh2010 1% 1K96 1W Neohm - Te Connectivity 94X7142
CRGH2010 1% 1K96 1W

CRGH2010 1% 1K96 1W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X7142
Product Name Crgh2010 1% 1K96 1W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to Banana Plug, Adapter - 8013 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
F (M) St. Connector for HLF 400 - ET-FMS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details