CRGH2010F1K21 -- CRGH2010 1% 1K21 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 1K21 1W Neohm - Te Connectivity
CRGH2010F1K21
Description
CRGH2010 1% 1K21 1W
Description
CRGH2010 1% 1K21 1W
Suppliers
Crgh2010 1% 1K21 1W Neohm - Te Connectivity
94X7122
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7122 |
|
Product Name
|
Crgh2010 1% 1K21 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Gender
Male / Plug
Termination
Crimp
Mounting
Cable Mount
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details