CRGH2010F1K15 -- CRGH2010 1% 1K15 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 1K15 1W Neohm - Te Connectivity
CRGH2010F1K15
Description
CRGH2010 1% 1K15 1W
Description
CRGH2010 1% 1K15 1W
Suppliers
Crgh2010 1% 1K15 1W Neohm - Te Connectivity
94X7120
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7120 |
|
Product Name
|
Crgh2010 1% 1K15 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
20 to 115 volts
View Details
Connector Type
Coaxial Connector
Voltage Rating
500 volts
Current Rating
3.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
View Details
4 suppliers