CRGH2010F19K1 -- CRGH2010 1% 19K1 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 19K1 1W Neohm - Te Connectivity
CRGH2010F19K1
Description
CRGH2010 1% 19K1 1W
Description
CRGH2010 1% 19K1 1W
Suppliers
Crgh2010 1% 19K1 1W Neohm - Te Connectivity
94X7252
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7252 |
|
Product Name
|
Crgh2010 1% 19K1 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details