CRGH2010F191R -- CRGH2010 1% 191R 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 191R 1W Neohm - Te Connectivity
CRGH2010F191R
Description
CRGH2010 1% 191R 1W
Description
CRGH2010 1% 191R 1W
Suppliers
Crgh2010 1% 191R 1W Neohm - Te Connectivity
94X7257
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7257 |
|
Product Name
|
Crgh2010 1% 191R 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details