CRGH2010F187K -- CRGH2010 1% 187K 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 187K 1W Neohm - Te Connectivity
CRGH2010F187K
Description
CRGH2010 1% 187K 1W
Description
CRGH2010 1% 187K 1W
Suppliers
Crgh2010 1% 187K 1W Neohm - Te Connectivity
94X7250
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7250 |
|
Product Name
|
Crgh2010 1% 187K 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Mounting
Panel Mount, Snap-In; Through Hole
Voltage Rating
250 volts
View Details
2 suppliers
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
24 AWG
View Details