CRGH2010F17R8 -- CRGH2010 1% 17R8 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 17R8 1W Neohm - Te Connectivity
CRGH2010F17R8
Description
CRGH2010 1% 17R8 1W
Description
CRGH2010 1% 17R8 1W
Suppliers
Crgh2010 1% 17R8 1W Neohm - Te Connectivity
94X7239
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7239 |
|
Product Name
|
Crgh2010 1% 17R8 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Bus Bar Hardware
Current Rating
55.0 to 120.0 amps
Contact Size (AWG)
10 AWG
View Details
4 suppliers