TE Connectivity Crgh2010 1% 16K5 1W Neohm - Te Connectivity CRGH2010F16K5

Description
CRGH2010 1% 16K5 1W
Description
CRGH2010 1% 16K5 1W

Suppliers

Company
Product
Description
Supplier Links
Crgh2010 1% 16K5 1W Neohm - Te Connectivity - 94X7225 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2010 1% 16K5 1W Neohm - Te Connectivity
94X7225
Crgh2010 1% 16K5 1W Neohm - Te Connectivity 94X7225
CRGH2010 1% 16K5 1W

CRGH2010 1% 16K5 1W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X7225
Product Name Crgh2010 1% 16K5 1W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1316-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details