CRGH2010F165R -- CRGH2010 1% 165R 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 165R 1W Neohm - Te Connectivity
CRGH2010F165R
Description
CRGH2010 1% 165R 1W
Description
CRGH2010 1% 165R 1W
Suppliers
Crgh2010 1% 165R 1W Neohm - Te Connectivity
94X7233
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7233 |
|
Product Name
|
Crgh2010 1% 165R 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
0.0 to 3.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details