CRGH2010F15R4 -- CRGH2010 1% 15R4 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 15R4 1W Neohm - Te Connectivity
CRGH2010F15R4
Description
CRGH2010 1% 15R4 1W
Description
CRGH2010 1% 15R4 1W
Suppliers
Crgh2010 1% 15R4 1W Neohm - Te Connectivity
94X7216
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7216 |
|
Product Name
|
Crgh2010 1% 15R4 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details