CRGH2010F150R -- CRGH2010 1% 150R 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 150R 1W Neohm - Te Connectivity
CRGH2010F150R
Description
CRGH2010 1% 150R 1W
Description
CRGH2010 1% 150R 1W
Suppliers
Crgh2010 1% 150R 1W Neohm - Te Connectivity
94X7219
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7219 |
|
Product Name
|
Crgh2010 1% 150R 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
View Details