CRGH2010F13K -- CRGH2010 1% 13K 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 13K 1W Neohm - Te Connectivity
CRGH2010F13K
Description
CRGH2010 1% 13K 1W
Description
CRGH2010 1% 13K 1W
Suppliers
Crgh2010 1% 13K 1W Neohm - Te Connectivity
94X7188
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7188 |
|
Product Name
|
Crgh2010 1% 13K 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details