CRGH2010F137R -- CRGH2010 1% 137R 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 137R 1W Neohm - Te Connectivity
CRGH2010F137R
Description
CRGH2010 1% 137R 1W
Description
CRGH2010 1% 137R 1W
Suppliers
Crgh2010 1% 137R 1W Neohm - Te Connectivity
94X7199
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7199 |
|
Product Name
|
Crgh2010 1% 137R 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry
Right Angle
Termination
Surface Mount
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
View Details