CRGH2010F11R8 -- CRGH2010 1% 11R8 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 11R8 1W Neohm - Te Connectivity
CRGH2010F11R8
Description
CRGH2010 1% 11R8 1W
Description
CRGH2010 1% 11R8 1W
Suppliers
Crgh2010 1% 11R8 1W Neohm - Te Connectivity
94X7167
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7167 |
|
Product Name
|
Crgh2010 1% 11R8 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details