TE Connectivity Crgh2010 1% 110K 1W Neohm - Te Connectivity CRGH2010F110K

Description
CRGH2010 1% 110K 1W
Description
CRGH2010 1% 110K 1W

Suppliers

Company
Product
Description
Supplier Links
Crgh2010 1% 110K 1W Neohm - Te Connectivity - 94X7168 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2010 1% 110K 1W Neohm - Te Connectivity
94X7168
Crgh2010 1% 110K 1W Neohm - Te Connectivity 94X7168
CRGH2010 1% 110K 1W

CRGH2010 1% 110K 1W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X7168
Product Name Crgh2010 1% 110K 1W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RP SMA (F) R/A Connector for RG316 Cable - ET-SFRRA-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details