CRGH2010F10K5 -- CRGH2010 1% 10K5 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 10K5 1W Neohm - Te Connectivity
CRGH2010F10K5
Description
CRGH2010 1% 10K5 1W
Description
CRGH2010 1% 10K5 1W
Suppliers
Crgh2010 1% 10K5 1W Neohm - Te Connectivity
94X7146
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7146 |
|
Product Name
|
Crgh2010 1% 10K5 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details